Status: | Unknown |
---|---|
Series: | PH9400 Series |
RoHS: | Unknown |
Inductance | 4.5mH |
---|---|
Product Range | PH9400 Series |
Turns Ratio | 1 |
Isolation Transformer, 1:1:1, 4.5Mh, Smd | Newark Electronics |
XFMR GATE DRIVE SIDE CAR SMT | Future Electronics |
XFMR,GATE DRIVE,SIDE CAR, NPB | Avnet America |
Pulse Transformers 4.5mH 4kV Iso 1:1:1 315Vus | Sager |
Where can I find additional details, specifications and documents for a PH9400.111NLT?
Additional datasheets, footprints and schematics for PH9400.111NLT are listed on our Part Details page. You can also find images and similar parts to PH9400.111NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PH9400.111NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PH9400.111NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PH9400.111NLT fall under?
The PH9400.111NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PH9400.111NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PH9400.111NLT you can contact the distributor directly for product support, shipping queries etc.
Is the PH9400.111NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PH9400.111NLT have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Sager have stock available or on a lead time for PH9400.111NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PH9400.111NLT often in real-time on the comparison pages.
What if I can't find stock of PH9400.111NLT?
You can fill out our help required form which you can use to request a quote for PH9400.111NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.