Status: | Unknown |
---|---|
Series: | PH9400 Series |
RoHS: | Unknown |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.67
|
620
in stock
|
Buy Now | |
Newark Electronics
from US$3.55
|
620
in stock
|
Buy Now | |
element14
from US$3.43
|
620
in stock
|
Buy Now | |
Future Electronics
from US$2.68
|
-
|
Buy Now | |
Avnet America
from US$2.50
|
-
|
Buy Now | |
TTI Europe
from US$2.36
|
-
|
Buy Now | |
Sager
from US$2.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 1.21mH |
---|---|
Product Range | PH9400 Series |
Turns Ratio | 1 |
Isolation Transformer, 1:1:1, 1.21Mh | Newark Electronics |
ISOLATION TRANSFORMER, 1:1:1, 1.21MH | element14 |
ISOLATION TRANSFORMER, 1: 1: 1, 1.21MH | Farnell |
PH9400 Series 1.21 mH 160 V us 5000 Vrms Surface Mount Pulse Transformer | Future Electronics |
High Isolation Gate Drive Transformers | Avnet America |
Pulse Transformers 1.21mH 5kV Iso 1:1:1 160Vus | Sager |
Where can I find additional details, specifications and documents for a PH9400.111ANLT?
Additional datasheets, footprints and schematics for PH9400.111ANLT are listed on our Part Details page. You can also find images and similar parts to PH9400.111ANLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PH9400.111ANLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PH9400.111ANLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PH9400.111ANLT fall under?
The PH9400.111ANLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PH9400.111ANLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PH9400.111ANLT you can contact the distributor directly for product support, shipping queries etc.
Is the PH9400.111ANLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PH9400.111ANLT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for PH9400.111ANLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PH9400.111ANLT often in real-time on the comparison pages.
What if I can't find stock of PH9400.111ANLT?
You can fill out our help required form which you can use to request a quote for PH9400.111ANLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.