Status: | Unknown |
---|---|
Series: | PH9184NL Series |
RoHS: | Unknown |
Inductance | 6.8mH |
---|---|
Product Range | PH9184NL Series |
Isolation Transformer, Aec-Q200, 6.8Mh | Newark Electronics |
ISOLATION TRANSFORMER, AEC-Q200, 6.8MH | element14 |
High Isolation Power Transformer EP7 Platform 3CT:4CT Single Primary Single Secondary Surface Mount T/R | Avnet America |
Power Transformers 6.8mH 4kV Iso EP7 3CT:4CT 20% | Sager |
Where can I find additional details, specifications and documents for a PH9184.034NLT?
Additional datasheets, footprints and schematics for PH9184.034NLT are listed on our Part Details page. You can also find images and similar parts to PH9184.034NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PH9184.034NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PH9184.034NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PH9184.034NLT fall under?
The PH9184.034NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PH9184.034NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PH9184.034NLT you can contact the distributor directly for product support, shipping queries etc.
Is the PH9184.034NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PH9184.034NLT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for PH9184.034NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PH9184.034NLT often in real-time on the comparison pages.
What if I can't find stock of PH9184.034NLT?
You can fill out our help required form which you can use to request a quote for PH9184.034NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.