PH9184.011NLT Pulse Electronics Parts by Pulse Electronics

ISOLATION TRANSFORMER AEC-Q200 12.2MH

Status: Unknown
Series: PH9184NL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.87

Distributor Stock
Logo for Farnell
Farnell
from US$2.56
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$2.16
2,250
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.90
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.87
-
Buy Now
Logo for Sager
Sager
from US$1.93
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 12.2mH
Product Range PH9184NL Series

Alternative Descriptions

Isolation Transformer, Aec-Q200, 12.2Mh | Newark Electronics
XFMR, GATE-DR, 1CT:1CT, SM NPB | Avnet America
Power Transformers 12.2mH 4kV Iso EP7 1CT:1CT 20% | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PH9184.011NLT?

Additional datasheets, footprints and schematics for PH9184.011NLT are listed on our Part Details page. You can also find images and similar parts to PH9184.011NLT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PH9184.011NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PH9184.011NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PH9184.011NLT fall under?

The PH9184.011NLT is listed under Pulse Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to PH9184.011NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PH9184.011NLT you can contact the distributor directly for product support, shipping queries etc.

Is the PH9184.011NLT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PH9184.011NLT have stock available?

Authorised distributors including Rutronik, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for PH9184.011NLT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PH9184.011NLT often in real-time on the comparison pages.

What if I can't find stock of PH9184.011NLT?

You can fill out our help required form which you can use to request a quote for PH9184.011NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay