Status: | Unknown |
---|---|
Series: | PH9084 Series |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.01
|
102
in stock
|
Buy Now | |
Rapid Electronics
from US$1.42
|
1,604
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
102
in stock
|
Buy Now | |
element14
from US$1.45
|
102
in stock
|
Buy Now | |
Rutronik
from US$1.23
|
-
|
Buy Now | |
Avnet America
from US$1.21
|
-
|
Buy Now | |
Sager
from US$1.24
|
-
|
Buy Now |
Inductance | 256µH |
---|---|
Product Range | PH9084 Series |
Isolation Transformer, 3:4, 256Uh, Smd | Newark Electronics |
ISOLATION TRANSFORMER, 3:4, 256UH, SMD | element14 |
ISOLATION TRANSFORMER, 3: 4, 256UH, SMD | Farnell |
Isolation Power Transformer EE5 Platform Push-Pull 3CT:4CT Single Primary Single Secondary Surface Mount T/R | Avnet America |
Power Transformers 256uH 1.5kV Iso 3CT:4CT EE5 20% | Sager |
Where can I find additional details, specifications and documents for a PH9084.034NLT?
Additional datasheets, footprints and schematics for PH9084.034NLT are listed on our Part Details page. You can also find images and similar parts to PH9084.034NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PH9084.034NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PH9084.034NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PH9084.034NLT fall under?
The PH9084.034NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PH9084.034NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PH9084.034NLT you can contact the distributor directly for product support, shipping queries etc.
Is the PH9084.034NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PH9084.034NLT have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for PH9084.034NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PH9084.034NLT often in real-time on the comparison pages.
What if I can't find stock of PH9084.034NLT?
You can fill out our help required form which you can use to request a quote for PH9084.034NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.