Status: | Unknown |
---|---|
Series: | PH9084 Series |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.31
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.42
|
1,979
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
-
|
Buy Now | |
Future Electronics
from US$1.32
|
-
|
Buy Now | |
Avnet America
from US$1.21
|
-
|
Buy Now | |
element14
from US$1.39
|
-
|
Buy Now | |
Sager
from US$1.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 456µH |
---|---|
Product Range | PH9084 Series |
Turns Ratio | 2 |
Isolation Transformer, 2:1, 456Uh, Smd | Newark Electronics |
Power Transformers 456uH 1.5kV Iso 3CT:1CT EE5 20% | Future Electronics |
Isolation Power Transformer EE5 Platform Push-Pull 2CT:1CT Single Primary Single Secondary Surface Mount T/R | Avnet America |
ISOLATION TRANSFORMER, 2:1, 456UH, SMD | element14 |
ISOLATION TRANSFORMER, 2: 1, 456UH, SMD | Farnell |
Where can I find additional details, specifications and documents for a PH9084.021NLT?
Additional datasheets, footprints and schematics for PH9084.021NLT are listed on our Part Details page. You can also find images and similar parts to PH9084.021NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PH9084.021NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PH9084.021NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PH9084.021NLT fall under?
The PH9084.021NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PH9084.021NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PH9084.021NLT you can contact the distributor directly for product support, shipping queries etc.
Is the PH9084.021NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PH9084.021NLT have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for PH9084.021NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PH9084.021NLT often in real-time on the comparison pages.
What if I can't find stock of PH9084.021NLT?
You can fill out our help required form which you can use to request a quote for PH9084.021NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.