Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
pH Measuring Ranges | 0pH to 14pH |
---|---|
Resolution (± pH) | 0.01 |
Accuracy (± pH) | 0.01 |
Sampling Time | - |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Waterproof Ph/Temperature Meter, 0-14Ph | Newark Electronics |
WATERPROOF PH/TEMPERATURE METER, 0-14PH | element14 |
Extech Instruments pH Meter, 0 ... 14 pH, 0 ... 90°C | Distrelec |
Where can I find additional details, specifications and documents for a PH90?
Additional datasheets, footprints and schematics for PH90 are listed on our Part Details page. You can also find images and similar parts to PH90 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PH90 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PH90 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PH90 fall under?
The PH90 is listed under Test Equipment > Environmental Testers > pH Testing.
Can I view similar or alternative parts?
You can view similar parts to PH90 when available in the pH Testing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PH90 you can contact the distributor directly for product support, shipping queries etc.
Is the PH90 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PH90 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for PH90.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PH90 often in real-time on the comparison pages.
What if I can't find stock of PH90?
You can fill out our help required form which you can use to request a quote for PH90 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.