Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Input Power | 1.3kW |
---|---|
Supply Voltage VAC | 120V |
Heat Temperature Max | 540°C |
Power Source | Power Cord |
Temperature Max | 482°C |
RoHS Compliant | No |
Heat Gun | Newark Electronics |
Where can I find additional details, specifications and documents for a PH-1300?
Additional datasheets, footprints and schematics for PH-1300 are listed on our Part Details page. You can also find images and similar parts to PH-1300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PH-1300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PH-1300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PH-1300 fall under?
The PH-1300 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to PH-1300 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PH-1300 you can contact the distributor directly for product support, shipping queries etc.
Is the PH-1300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PH-1300 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PH-1300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PH-1300 often in real-time on the comparison pages.
What if I can't find stock of PH-1300?
You can fill out our help required form which you can use to request a quote for PH-1300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.