Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
External Width | 104mm |
---|---|
Frequency Response Max | 7kHz |
Frequency Response Min | 500Hz |
Impedance | 8ohm |
Length | 114mm |
Power Rating RMS | 10W |
Transducer Function | Speaker |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PH-143Q?
Additional datasheets, footprints and schematics for PH-143Q are listed on our Part Details page. You can also find images and similar parts to PH-143Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PH-143Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PH-143Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PH-143Q fall under?
The PH-143Q is listed under Audio / Video > Pro Audio > PA Speakers.
Can I view similar or alternative parts?
You can view similar parts to PH-143Q when available in the PA Speakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PH-143Q you can contact the distributor directly for product support, shipping queries etc.
Is the PH-143Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PH-143Q have stock available?
There is no stock from authorised distributors for PH-143Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PH-143Q often in real-time on the comparison pages.
What if I can't find stock of PH-143Q?
You can fill out our help required form which you can use to request a quote for PH-143Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.