Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$856.20
Distributor | Stock | ||
---|---|---|---|
element14
from US$856.20
|
-
|
Buy Now |
Balance / Scale Type | Precision |
---|---|
Load Weight Max | 150g |
Resolution (g) | 0.001g |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
PRECISION BALANCE, 150G, 0.001G | element14 |
Where can I find additional details, specifications and documents for a PGW 153E?
Additional datasheets, footprints and schematics for PGW 153E are listed on our Part Details page. You can also find images and similar parts to PGW 153E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGW 153E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGW 153E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGW 153E fall under?
The PGW 153E is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to PGW 153E when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGW 153E you can contact the distributor directly for product support, shipping queries etc.
Is the PGW 153E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGW 153E have stock available?
Authorised distributors including element14 have stock available or on a lead time for PGW 153E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGW 153E often in real-time on the comparison pages.
What if I can't find stock of PGW 153E?
You can fill out our help required form which you can use to request a quote for PGW 153E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.