Status: | Unknown |
---|---|
Series: | PGR-8800 Series |
RoHS: | Unknown |
Prices starting from US$5,006.83
Contact Configuration | 3PDT SPST-NO |
---|---|
Coil Voltage | - |
Contact Current | - |
Product Range | PGR-8800 Series |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Contact Voltage AC Nom | 300V |
Contact Voltage DC Nom | 300V |
Contact Material | - |
IP Rating | - |
Approvals & Standards | CE UL |
SVHC | No SVHC (07-Jul-2017) |
Arc Flash Relay, 3Pdt, Spst-No, 300V | Newark Electronics |
ARC FLASH RELAY, 3PDT, SPST-NO, 300V | element14 |
Industrial Relays ARC-FLASH RELAY | Future Electronics |
Relay, Industrial, ARC-FLASH RELAY | Littelfuse PGR-8800-00 | RS Americas |
ARC FLASH RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a PGR-8800-00?
Additional datasheets, footprints and schematics for PGR-8800-00 are listed on our Part Details page. You can also find images and similar parts to PGR-8800-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGR-8800-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGR-8800-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGR-8800-00 fall under?
The PGR-8800-00 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PGR-8800-00 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGR-8800-00 you can contact the distributor directly for product support, shipping queries etc.
Is the PGR-8800-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGR-8800-00 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for PGR-8800-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGR-8800-00 often in real-time on the comparison pages.
What if I can't find stock of PGR-8800-00?
You can fill out our help required form which you can use to request a quote for PGR-8800-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.