Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Nom Input Voltage | 600VAC |
---|---|
Trip Time | - |
Contact Configuration | - |
Relay Mounting | Panel |
Approvals & Standards | CSA UL |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Ground Fault Relay, 600Vac, Panel | Newark Electronics |
STARTCO-INDICATE SYSTM W/LEDS | Littelfuse PGR-3100 | RS Americas |
GROUND FAULT RELAY, 600VAC, PANEL | element14 |
GROUND FAULT RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a PGR-3100?
Additional datasheets, footprints and schematics for PGR-3100 are listed on our Part Details page. You can also find images and similar parts to PGR-3100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGR-3100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGR-3100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGR-3100 fall under?
The PGR-3100 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PGR-3100 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGR-3100 you can contact the distributor directly for product support, shipping queries etc.
Is the PGR-3100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGR-3100 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Farnell have stock available or on a lead time for PGR-3100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGR-3100 often in real-time on the comparison pages.
What if I can't find stock of PGR-3100?
You can fill out our help required form which you can use to request a quote for PGR-3100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.