Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.12
|
320
in stock
|
Buy Now |
Compressed Gas Type | Butane |
---|---|
Dispensing Method | Can |
Weight | 42g |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Volume | 75ml |
GAS, BUTANE, CAN, 0.075L, REFILL | Farnell |
Where can I find additional details, specifications and documents for a PGR1.?
Additional datasheets, footprints and schematics for PGR1. are listed on our Part Details page. You can also find images and similar parts to PGR1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGR1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGR1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGR1. fall under?
The PGR1. is listed under Tools & Maintenance > Cleaning & Chemicals > Workshop Chemicals.
Can I view similar or alternative parts?
You can view similar parts to PGR1. when available in the Workshop Chemicals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGR1. you can contact the distributor directly for product support, shipping queries etc.
Is the PGR1. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGR1. have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PGR1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGR1. often in real-time on the comparison pages.
What if I can't find stock of PGR1.?
You can fill out our help required form which you can use to request a quote for PGR1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.