Status: | Unknown |
---|---|
Series: | PulseGuard PGB1 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 150V |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Voltage | 24V |
Power Dissipation Pd | - |
Product Range | PulseGuard PGB1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Diode, Esd Protection, 24V, Sot-23-3 | Newark Electronics |
DIODE, ESD PROTECTION, 24V, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a PGB102ST23WRHF?
Additional datasheets, footprints and schematics for PGB102ST23WRHF are listed on our Part Details page. You can also find images and similar parts to PGB102ST23WRHF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGB102ST23WRHF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGB102ST23WRHF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGB102ST23WRHF fall under?
The PGB102ST23WRHF is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to PGB102ST23WRHF when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGB102ST23WRHF you can contact the distributor directly for product support, shipping queries etc.
Is the PGB102ST23WRHF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGB102ST23WRHF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for PGB102ST23WRHF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGB102ST23WRHF often in real-time on the comparison pages.
What if I can't find stock of PGB102ST23WRHF?
You can fill out our help required form which you can use to request a quote for PGB102ST23WRHF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.