Status: | Unknown |
---|---|
Series: | PGB10 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
4,725
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
13,916
in stock
|
Buy Now | |
element14
from US$0.21
|
10,360
in stock
|
Buy Now | |
Farnell
from US$0.21
|
10,360
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$0.39
|
4,500
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now |
Clamping Voltage Vc Max | 150V |
---|---|
Diode Case Style | 0603 |
No. of Pins | 2Pins |
Operating Voltage | 24VDC |
Power Dissipation Pd | - |
Product Range | PGB10 Series |
Automotive Qualification Standard | - |
Diode Type | ESD Protection |
PGB1 Series 24 V 0.06 pF Bi-Directional 0603 SMT PulseGuard« ESD Suppressor | Future Electronics |
Esd Protection Device, 150 V, 24 Vdc, 0603, 2 Rohs Compliant: Yes |Littelfuse PGB1010603NRHF | Newark Electronics |
DIODE, ESD PROTECTOR, 24V, 0603 | element14 |
TVS Diode 0603 ESD Supressor | RS |
TVS Diode, PGB1 Series, 150V Clamping, Surface Mount | Littelfuse PGB1010603NRHF | RS Americas |
PULSEGUARD 0603 HALOGEN FREE | TTI Europe |
Where can I find additional details, specifications and documents for a PGB1010603NRHF?
Additional datasheets, footprints and schematics for PGB1010603NRHF are listed on our Part Details page. You can also find images and similar parts to PGB1010603NRHF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGB1010603NRHF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGB1010603NRHF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGB1010603NRHF fall under?
The PGB1010603NRHF is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to PGB1010603NRHF when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGB1010603NRHF you can contact the distributor directly for product support, shipping queries etc.
Is the PGB1010603NRHF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGB1010603NRHF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for PGB1010603NRHF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGB1010603NRHF often in real-time on the comparison pages.
What if I can't find stock of PGB1010603NRHF?
You can fill out our help required form which you can use to request a quote for PGB1010603NRHF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.