Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
185,000
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
655,000
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
270,000
in stock
|
Buy Now | |
element14
from US$0.22
|
23,550
in stock
|
Buy Now | |
Farnell
from US$0.22
|
23,550
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
15,000
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
4,872
in stock
|
Buy Now | |
RS Americas
from US$0.51
|
390
in stock
|
Buy Now |
Clamping Voltage Vc Max | 150V |
---|---|
Diode Case Style | 0603 |
No. of Pins | 2Pins |
Operating Voltage | 24VDC |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
Capacitance Cd | 0.055pF |
PGB1 Series 150 V 0.06 pF Bi-Directional 0402 SMT PulseGuard« ESD Suppressor | Future Electronics |
24VDC 150V-CLMP.055PF 1KV-TRG | TTI Europe |
Suppressor Pulseguard 0603 ESD 24Vdc PG | RS |
DIODE, ESD PROTECTOR, 24V, 0603 | element14 |
Tvs Diode, 24V, 0603, Full Reel | Newark Electronics |
ESD PROTECTION SMD0603 | Rutronik |
ESD Suppressor, Polymeric, 24 VDC, Clamping 150V, Surface Mount, PGB1 Series | Littelfuse PGB1010603NR | RS Americas |
Where can I find additional details, specifications and documents for a PGB1010603NR?
Additional datasheets, footprints and schematics for PGB1010603NR are listed on our Part Details page. You can also find images and similar parts to PGB1010603NR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGB1010603NR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGB1010603NR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGB1010603NR fall under?
The PGB1010603NR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to PGB1010603NR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGB1010603NR you can contact the distributor directly for product support, shipping queries etc.
Is the PGB1010603NR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGB1010603NR have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, element14 and Farnell have stock available or on a lead time for PGB1010603NR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGB1010603NR often in real-time on the comparison pages.
What if I can't find stock of PGB1010603NR?
You can fill out our help required form which you can use to request a quote for PGB1010603NR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.