Status: | Unknown |
---|---|
Series: | PGB10 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
16,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
64,000
in stock
|
Buy Now | |
CoreStaff
from US$0.29
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
4,726
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
4,551
in stock
|
Buy Now | |
element14
from US$0.23
|
4,551
in stock
|
Buy Now | |
Farnell
from US$0.22
|
4,551
in stock
|
Buy Now | |
RS Americas
from US$0.51
|
351
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now |
Clamping Voltage Vc Max | 150V |
---|---|
Diode Case Style | 0603 |
No. of Pins | 2Pins |
Operating Voltage | 24VDC |
Power Dissipation Pd | - |
Product Range | PGB10 Series |
Automotive Qualification Standard | - |
Diode Type | ESD Protection |
PGB1 Series 24 V 0.06 pF Bi-Directional 0603 PulseGuard« ESD Suppressor | Future Electronics |
Suppressor Pulseguard 0603 ESD 24Vdc PG | RS |
Esd Protection Device, 150 V, 24 Vdc, 0603, 2 Rohs Compliant: Yes |Littelfuse PGB1010603MRHF | Newark Electronics |
DIODE, ESD PROTECTOR, 24V, 0603 | element14 |
24 V dc PGB1 ESD Suppressor, Surface Mount Mounting | Littelfuse PGB1010603MRHF | RS Americas |
24VDC 150V-CLMP.06 PF 1KV-TRG | TTI Europe |
Where can I find additional details, specifications and documents for a PGB1010603MRHF?
Additional datasheets, footprints and schematics for PGB1010603MRHF are listed on our Part Details page. You can also find images and similar parts to PGB1010603MRHF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGB1010603MRHF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGB1010603MRHF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGB1010603MRHF fall under?
The PGB1010603MRHF is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to PGB1010603MRHF when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGB1010603MRHF you can contact the distributor directly for product support, shipping queries etc.
Is the PGB1010603MRHF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGB1010603MRHF have stock available?
Authorised distributors including Future Electronics, RS, CoreStaff, Chip One Stop and Newark Electronics have stock available or on a lead time for PGB1010603MRHF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGB1010603MRHF often in real-time on the comparison pages.
What if I can't find stock of PGB1010603MRHF?
You can fill out our help required form which you can use to request a quote for PGB1010603MRHF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.