Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
14,430
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
1,150,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
8,672
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
8,626
in stock
|
Buy Now | |
CoreStaff
from US$0.22
|
5,684
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
1,880
in stock
|
Buy Now | |
element14
from US$0.22
|
1,630
in stock
|
Buy Now | |
Farnell
from US$0.22
|
1,630
in stock
|
Buy Now | |
Micros
from US$0.32
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
16
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now |
Clamping Voltage Vc Max | 250V |
---|---|
Diode Case Style | 0402 |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
Capacitance Cd | 0.04pF |
PGB1 Series 250 V 0.04 pF Bi-Directional 0402 SMT PulseGuard« ESD Suppressor | Future Electronics |
Suppressor PULSEGUARD 0402 ESD 12Vdc | RS |
Arrester: PulseGuard | Transfer Multisort Elektronik |
ESD Suppressor, Power Line Filter, 12 VDC, Solder Pad Terminals, PGB1 Series | Littelfuse PGB1010402KR | RS Americas |
ESD DIODE, 12V, 0402 | element14 |
Gas discharge tube | Micros |
Esd Diode, 12V, 0402 | Newark Electronics |
12VDC 250V-CLMP.04PF 250V-TRG | TTI Europe |
Where can I find additional details, specifications and documents for a PGB1010402KR?
Additional datasheets, footprints and schematics for PGB1010402KR are listed on our Part Details page. You can also find images and similar parts to PGB1010402KR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGB1010402KR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGB1010402KR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGB1010402KR fall under?
The PGB1010402KR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to PGB1010402KR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGB1010402KR you can contact the distributor directly for product support, shipping queries etc.
Is the PGB1010402KR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGB1010402KR have stock available?
Authorised distributors including Future Electronics, RS, Chip One Stop, Transfer Multisort Elektronik and CoreStaff have stock available or on a lead time for PGB1010402KR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGB1010402KR often in real-time on the comparison pages.
What if I can't find stock of PGB1010402KR?
You can fill out our help required form which you can use to request a quote for PGB1010402KR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.