Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Ultrasonic Signal Processor & Transducer Driver |
---|---|
Supply Voltage Min | 6V |
Supply Voltage Max | 28V |
IC Package Type | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Ultrasonic signal processor and transducer driver | Texas Instruments |
Signal Processor, 12Bit, 28V, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a PGA460TPW .?
Additional datasheets, footprints and schematics for PGA460TPW . are listed on our Part Details page. You can also find images and similar parts to PGA460TPW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA460TPW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA460TPW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA460TPW . fall under?
The PGA460TPW . is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to PGA460TPW . when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA460TPW . you can contact the distributor directly for product support, shipping queries etc.
Is the PGA460TPW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA460TPW . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PGA460TPW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA460TPW . often in real-time on the comparison pages.
What if I can't find stock of PGA460TPW .?
You can fill out our help required form which you can use to request a quote for PGA460TPW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.