Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | PGA2500 |
Kit Application Type | Audio |
Application Sub Type | Microphone Preamplifier |
Kit Contents | Eval Board PGA2500 CD-ROM Straight-through Cable (DB25 Male-DB25 Female) Datasheet & User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Configurable Front-end Circuit XLR/TRS Balanced I/P SLR Balanced O/P Register Read Back Function |
Where can I find additional details, specifications and documents for a PGA2500EVM?
Additional datasheets, footprints and schematics for PGA2500EVM are listed on our Part Details page. You can also find images and similar parts to PGA2500EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA2500EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA2500EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA2500EVM fall under?
The PGA2500EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to PGA2500EVM when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA2500EVM you can contact the distributor directly for product support, shipping queries etc.
Is the PGA2500EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA2500EVM have stock available?
There is no stock from authorised distributors for PGA2500EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA2500EVM often in real-time on the comparison pages.
What if I can't find stock of PGA2500EVM?
You can fill out our help required form which you can use to request a quote for PGA2500EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.