Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 2mV |
Slew Rate | 20V/µs |
Bandwidth | 1MHz |
Supply Voltage Range | ± 6V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Amplifier Output | Single Ended |
CMRR | 120dB |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 6V to ± 18V |
Base Number | 202 |
Gain Bandwidth | 1000kHz |
Operating Temperature Range | 0°C to +70°C |
Output Type | Programmable Gain |
Programmable Gain Max | 1000 |
Supply Current | 6.5mA |
Termination Type | Through Hole |
SP Instr Amp Single 18V 14-Pin PDIP | RS |
Ic, Inst Amp, Prog Gain, 14Dip | Newark Electronics |
Digitally controlled (decade model gains 1,10,100,1000) programmable-gain instrumentation amp | Texas Instruments |
Where can I find additional details, specifications and documents for a PGA202KP .?
Additional datasheets, footprints and schematics for PGA202KP . are listed on our Part Details page. You can also find images and similar parts to PGA202KP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA202KP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA202KP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA202KP . fall under?
The PGA202KP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to PGA202KP . when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA202KP . you can contact the distributor directly for product support, shipping queries etc.
Is the PGA202KP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA202KP . have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for PGA202KP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA202KP . often in real-time on the comparison pages.
What if I can't find stock of PGA202KP .?
You can fill out our help required form which you can use to request a quote for PGA202KP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.