Status: | Unknown |
---|---|
Series: | PG Series |
RoHS: | Unknown |
No distributors results available
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | PG13.5 |
Cable Diameter Min | 6mm |
Cable Diameter Max | 12mm |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | Grey |
IP / NEMA Rating | IP65 |
Product Range | PG Series |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max - Imperial | 0.472" |
Cable Diameter Max - Metric | 12mm |
Cable Diameter Min - Imperial | 0.236" |
Cable Diameter Min - Metric | 6mm |
For Use With | Cable |
Thread Length | 9mm |
Where can I find additional details, specifications and documents for a PG13DG?
Additional datasheets, footprints and schematics for PG13DG are listed on our Part Details page. You can also find images and similar parts to PG13DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PG13DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PG13DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PG13DG fall under?
The PG13DG is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to PG13DG when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PG13DG you can contact the distributor directly for product support, shipping queries etc.
Is the PG13DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PG13DG have stock available?
There is no stock from authorised distributors for PG13DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PG13DG often in real-time on the comparison pages.
What if I can't find stock of PG13DG?
You can fill out our help required form which you can use to request a quote for PG13DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.