| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Supply Voltage Min | 10.2V |
|---|---|
| Supply Voltage Max | 15V |
| Operating Supply Current | 1.15mA |
| Controller IC Case Style | eSIP |
| No. of Pins | 16Pins |
| Frequency | 123kHz |
| RoHS Compliant | Yes |
| Pfc Controller, -40 To 150Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a PFS7529H?
Additional datasheets, footprints and schematics for PFS7529H are listed on our Part Details page. You can also find images and similar parts to PFS7529H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFS7529H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFS7529H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFS7529H fall under?
The PFS7529H is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Factor Correctors - PFC.
Can I view similar or alternative parts?
You can view similar parts to PFS7529H when available in the Power Factor Correctors - PFC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFS7529H you can contact the distributor directly for product support, shipping queries etc.
Is the PFS7529H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PFS7529H have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for PFS7529H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFS7529H often in real-time on the comparison pages.
What if I can't find stock of PFS7529H?
You can fill out our help required form which you can use to request a quote for PFS7529H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.