Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
UVLO | - |
---|---|
Supply Voltage Min | 10.2V |
Supply Voltage Max | 15V |
Startup Current | - |
Operating Supply Current | 930µA |
Controller IC Case Style | eSIP |
No. of Pins | 16Pins |
Duty Cycle (%) | - |
Frequency | 123kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Pfc Controller, Ccm, 10.2V-15V, Esip-16 | Newark Electronics |
Power Factor Correction CONTRLR 0.93mA 100KHz to 123KHz 13-Pin ESIP-D Tube | Avnet America |
PFC CONTROLLER, CCM, 10.2V-15V, ESIP-16 | Farnell |
Where can I find additional details, specifications and documents for a PFS7526H?
Additional datasheets, footprints and schematics for PFS7526H are listed on our Part Details page. You can also find images and similar parts to PFS7526H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFS7526H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFS7526H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFS7526H fall under?
The PFS7526H is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to PFS7526H when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFS7526H you can contact the distributor directly for product support, shipping queries etc.
Is the PFS7526H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFS7526H have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell, Avnet Asia and EBV Elektronik have stock available or on a lead time for PFS7526H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFS7526H often in real-time on the comparison pages.
What if I can't find stock of PFS7526H?
You can fill out our help required form which you can use to request a quote for PFS7526H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.