Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
UVLO | 9.5V |
---|---|
Supply Voltage Min | 10V |
Supply Voltage Max | 12V |
Startup Current | - |
Operating Supply Current | - |
Controller IC Case Style | SIP |
No. of Pins | 7Pins |
Duty Cycle (%) | - |
Frequency | 95kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 10V to 12V |
PFC CONTROLLER, 90VAC, 425W, 7SIP | Farnell |
Where can I find additional details, specifications and documents for a PFS716EG?
Additional datasheets, footprints and schematics for PFS716EG are listed on our Part Details page. You can also find images and similar parts to PFS716EG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFS716EG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFS716EG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFS716EG fall under?
The PFS716EG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to PFS716EG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFS716EG you can contact the distributor directly for product support, shipping queries etc.
Is the PFS716EG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFS716EG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PFS716EG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFS716EG often in real-time on the comparison pages.
What if I can't find stock of PFS716EG?
You can fill out our help required form which you can use to request a quote for PFS716EG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.