Status: | Unknown |
---|---|
Series: | PFRR Series |
RoHS: | Unknown |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 1kohm |
Product Range | PFRR Series |
Voltage Rating | 150V |
Resistor Element Material | Thin Film |
Power Rating | 250mW |
Resistance Tolerance | ± 0.05% |
Temperature Coefficient | ± 10ppm/°C |
Automotive Qualification Standard | - |
Resistor Mounting | Surface Mount Device |
Resistor Terminals | Wraparound |
Surface Mount Thin Film Resistor, Pfrr Series, 1 Kohm, 250 Mw, - 0.05%, 150 V Rohs Compliant: No |Vishay PFRR1206Y1001WBT | Newark Electronics |
RES, 1K, 0.05%, 0.25W, 1206, THIN FILM | element14 |
Where can I find additional details, specifications and documents for a PFRR1206Y1001WBT?
Additional datasheets, footprints and schematics for PFRR1206Y1001WBT are listed on our Part Details page. You can also find images and similar parts to PFRR1206Y1001WBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFRR1206Y1001WBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFRR1206Y1001WBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFRR1206Y1001WBT fall under?
The PFRR1206Y1001WBT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PFRR1206Y1001WBT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFRR1206Y1001WBT you can contact the distributor directly for product support, shipping queries etc.
Is the PFRR1206Y1001WBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFRR1206Y1001WBT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PFRR1206Y1001WBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFRR1206Y1001WBT often in real-time on the comparison pages.
What if I can't find stock of PFRR1206Y1001WBT?
You can fill out our help required form which you can use to request a quote for PFRR1206Y1001WBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.