Status: | Unknown |
---|---|
Series: | PFRR Series |
RoHS: | Unknown |
Prices starting from US$6.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.27
|
No stock
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 100kohm |
Product Range | PFRR Series |
Voltage Rating | 50V |
Resistor Element Material | Thin Film |
Power Rating | 100mW |
Resistance Tolerance | ± 0.05% |
Temperature Coefficient | ± 10ppm/°C |
Automotive Qualification Standard | - |
Resistor Mounting | Surface Mount Device |
Resistor Terminals | Wraparound |
RES, 100K, 0.05%, 0.1W, 0603, THIN FILM | Farnell |
Where can I find additional details, specifications and documents for a PFRR0603Y1003WBT?
Additional datasheets, footprints and schematics for PFRR0603Y1003WBT are listed on our Part Details page. You can also find images and similar parts to PFRR0603Y1003WBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFRR0603Y1003WBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFRR0603Y1003WBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFRR0603Y1003WBT fall under?
The PFRR0603Y1003WBT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PFRR0603Y1003WBT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFRR0603Y1003WBT you can contact the distributor directly for product support, shipping queries etc.
Is the PFRR0603Y1003WBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFRR0603Y1003WBT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PFRR0603Y1003WBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFRR0603Y1003WBT often in real-time on the comparison pages.
What if I can't find stock of PFRR0603Y1003WBT?
You can fill out our help required form which you can use to request a quote for PFRR0603Y1003WBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.