Status: | Unknown |
---|---|
Series: | PFR Series |
RoHS: | Unknown |
Capacitance | 3300pF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | PFR Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 100V |
Film Capacitor Polypropylene 100V 5% +Tol | Rapid Electronics |
Cap, 3300Pf, 100V, 5%, Pp, Radial | Newark Electronics |
CAP, 3300PF, 100V, 5%, PP, RADIAL | element14 |
Film Capacitor, 3300 pF, 63 V, 100 V, ± 5%, Film/Foil PP, Radial Box - 2 Pin | Avnet America |
Where can I find additional details, specifications and documents for a PFR5332J100J12L4BULK?
Additional datasheets, footprints and schematics for PFR5332J100J12L4BULK are listed on our Part Details page. You can also find images and similar parts to PFR5332J100J12L4BULK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFR5332J100J12L4BULK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFR5332J100J12L4BULK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFR5332J100J12L4BULK fall under?
The PFR5332J100J12L4BULK is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PFR5332J100J12L4BULK when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFR5332J100J12L4BULK you can contact the distributor directly for product support, shipping queries etc.
Is the PFR5332J100J12L4BULK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFR5332J100J12L4BULK have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PFR5332J100J12L4BULK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFR5332J100J12L4BULK often in real-time on the comparison pages.
What if I can't find stock of PFR5332J100J12L4BULK?
You can fill out our help required form which you can use to request a quote for PFR5332J100J12L4BULK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.