Status: | Unknown |
---|---|
Series: | PFR Series |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
No stock
|
Buy Now |
Capacitance | 2200pF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | PFR Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CAP, 2200PF, 400V, FILM, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a PFR5222J400J11L4BULK?
Additional datasheets, footprints and schematics for PFR5222J400J11L4BULK are listed on our Part Details page. You can also find images and similar parts to PFR5222J400J11L4BULK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFR5222J400J11L4BULK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFR5222J400J11L4BULK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFR5222J400J11L4BULK fall under?
The PFR5222J400J11L4BULK is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to PFR5222J400J11L4BULK when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFR5222J400J11L4BULK you can contact the distributor directly for product support, shipping queries etc.
Is the PFR5222J400J11L4BULK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFR5222J400J11L4BULK have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PFR5222J400J11L4BULK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFR5222J400J11L4BULK often in real-time on the comparison pages.
What if I can't find stock of PFR5222J400J11L4BULK?
You can fill out our help required form which you can use to request a quote for PFR5222J400J11L4BULK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.