Status: | Unknown |
---|---|
Series: | PFR-100 Series |
RoHS: | Unknown |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 250V |
Output Current Min | 0A |
Output Current Max | 2A |
Power Rating | 100W |
Supply Voltage Min | 85V |
Supply Voltage Max | 265V |
Manufacturer Warranty | - |
Product Range | PFR-100 Series |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Dc Power Supply, 1Ch, 2A, 250V, 100W | Newark Electronics |
DC POWER SUPPLY, FANLESS, 250V, 2A | element14 |
Where can I find additional details, specifications and documents for a PFR-100M-GL?
Additional datasheets, footprints and schematics for PFR-100M-GL are listed on our Part Details page. You can also find images and similar parts to PFR-100M-GL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFR-100M-GL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFR-100M-GL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFR-100M-GL fall under?
The PFR-100M-GL is listed under GW Instek Parts.
Can I view similar or alternative parts?
You can view similar parts to PFR-100M-GL when available in the GW Instek Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFR-100M-GL you can contact the distributor directly for product support, shipping queries etc.
Is the PFR-100M-GL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFR-100M-GL have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PFR-100M-GL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFR-100M-GL often in real-time on the comparison pages.
What if I can't find stock of PFR-100M-GL?
You can fill out our help required form which you can use to request a quote for PFR-100M-GL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.