Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution | 128 x 128 |
---|---|
Display Appearance | RGB |
Logic Voltage | 2.8V |
Interface Type | Parallel Serial |
Module Size | 33.5mm x 33.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 70°C |
Display Construction | TAB |
Product Range | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Display Technology | OLED |
Operating Temperature Range | -40°C to +70°C |
Pixel Size (H x W) | 0.185mm x 0.045mm |
Screen Size | 0.4" |
Viewing Area (H x W) | 26.284mm x 26.279mm |
Voltage Rating | 2.8V |
DISPLAY, OLED 128X128 RGB | element14 |
Where can I find additional details, specifications and documents for a PFO 19001?
Additional datasheets, footprints and schematics for PFO 19001 are listed on our Part Details page. You can also find images and similar parts to PFO 19001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFO 19001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFO 19001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFO 19001 fall under?
The PFO 19001 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to PFO 19001 when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFO 19001 you can contact the distributor directly for product support, shipping queries etc.
Is the PFO 19001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFO 19001 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PFO 19001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFO 19001 often in real-time on the comparison pages.
What if I can't find stock of PFO 19001?
You can fill out our help required form which you can use to request a quote for PFO 19001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.