Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Case Type | Carrying Case |
---|---|
Case Colour | Black |
For Use With | AIM-TTI PFM3000 Frequency Counter |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Soft Carrying Case |
Manufacturers Warranty | 3 |
Spectrum analyser PFM soft case | RS |
Case Type:Carrying Case | Newark Electronics |
Aim-TTi PFM Case Carrying Case for PFM1300/3000 | Rapid Electronics |
CASE, SOFT, FOR PFM3000 | element14 |
Where can I find additional details, specifications and documents for a PFM-CASE?
Additional datasheets, footprints and schematics for PFM-CASE are listed on our Part Details page. You can also find images and similar parts to PFM-CASE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFM-CASE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFM-CASE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFM-CASE fall under?
The PFM-CASE is listed under Test Equipment > Test Equipment Accessories > Test Equipment Carrying Cases & Holsters.
Can I view similar or alternative parts?
You can view similar parts to PFM-CASE when available in the Test Equipment Carrying Cases & Holsters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFM-CASE you can contact the distributor directly for product support, shipping queries etc.
Is the PFM-CASE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFM-CASE have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, element14 and TestEquity have stock available or on a lead time for PFM-CASE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFM-CASE often in real-time on the comparison pages.
What if I can't find stock of PFM-CASE?
You can fill out our help required form which you can use to request a quote for PFM-CASE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.