Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Screening Can |
---|---|
Enclosure Material | Steel |
External Height - Metric | 16mm |
External Width - Metric | 55mm |
External Depth - Metric | 55mm |
IP Rating | - |
Body Colour | Unfinished |
NEMA Rating | - |
External Height - Imperial | 0.63" |
External Width - Imperial | 2.17" |
External Depth - Imperial | 2.17" |
Product Range | - |
No. of Switch Holes | - |
Enclosure, Pcb Box, Steel | Newark Electronics |
ENCLOSURE, RFI/EMI, STEEL, 50X50X15MM | Farnell |
PCB Screening Box+Lid 50x50x15mm 8-pin | RS |
Where can I find additional details, specifications and documents for a PFL6T.?
Additional datasheets, footprints and schematics for PFL6T. are listed on our Part Details page. You can also find images and similar parts to PFL6T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFL6T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFL6T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFL6T. fall under?
The PFL6T. is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to PFL6T. when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFL6T. you can contact the distributor directly for product support, shipping queries etc.
Is the PFL6T. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFL6T. have stock available?
Authorised distributors including Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for PFL6T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFL6T. often in real-time on the comparison pages.
What if I can't find stock of PFL6T.?
You can fill out our help required form which you can use to request a quote for PFL6T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.