Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | PCB Box |
---|---|
Enclosure Material | Steel |
External Height - Metric | 16mm |
External Width - Metric | 30mm |
External Depth - Metric | 55mm |
IP Rating | - |
Body Colour | Unfinished |
NEMA Rating | - |
External Height - Imperial | 0.63" |
External Width - Imperial | 1.18" |
External Depth - Imperial | 2.17" |
Product Range | - |
No. of Switch Holes | - |
Enclosure, Steel, Pcb Mount | Newark Electronics |
ENCLOSURE, RFI/EMI, STEEL, 50X30X16MM | Farnell |
PCB Screening Box+Lid 50x25x15mm 10-pin | RS |
Where can I find additional details, specifications and documents for a PFL2T.?
Additional datasheets, footprints and schematics for PFL2T. are listed on our Part Details page. You can also find images and similar parts to PFL2T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFL2T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFL2T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFL2T. fall under?
The PFL2T. is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to PFL2T. when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFL2T. you can contact the distributor directly for product support, shipping queries etc.
Is the PFL2T. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFL2T. have stock available?
Authorised distributors including Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for PFL2T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFL2T. often in real-time on the comparison pages.
What if I can't find stock of PFL2T.?
You can fill out our help required form which you can use to request a quote for PFL2T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.