Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Material | Synthetic Fibre |
---|---|
Fan Frame Size | 325mm |
Accessory Type | Replacement Filter |
Colour | White |
External Height | 280mm |
External Width | 280mm |
Fan Size | 325mm |
Material | Synthetic Fiber |
RoHS Compliant | Yes |
Fan Filter Media | Newark Electronics |
Replacement Filter for PF5000/PF6000 | Hammond Manufacturing PFF5000 | RS Americas |
Replacement Filter, 11 in. W x 11 in. H | Carlton-Bates |
Where can I find additional details, specifications and documents for a PFF5000?
Additional datasheets, footprints and schematics for PFF5000 are listed on our Part Details page. You can also find images and similar parts to PFF5000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFF5000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFF5000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFF5000 fall under?
The PFF5000 is listed under Cooling & Thermal Management > Fans & Blowers > Replacement Fan Filter Media.
Can I view similar or alternative parts?
You can view similar parts to PFF5000 when available in the Replacement Fan Filter Media range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFF5000 you can contact the distributor directly for product support, shipping queries etc.
Is the PFF5000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PFF5000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for PFF5000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFF5000 often in real-time on the comparison pages.
What if I can't find stock of PFF5000?
You can fill out our help required form which you can use to request a quote for PFF5000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.