Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Filter Material | Synthetic Fibre |
---|---|
Fan Frame Size | 210mm |
Product Range | - |
Accessory Type | Replacement Filter |
Body Material | Self-extinguishing synethic fibers |
Colour | White |
External Height | 210mm |
External Width | 210mm |
Fan Filter Media | Newark Electronics |
Filter, PF2500/PF3000 Filter Fans, Synthetic Fiber, 8.30 in. L x 8.30 in. B | Hammond Manufacturing PFF3000 | RS Americas |
Replacement Filter, 8.30 in. W x 8.30 in. H, Synthetic Fiber | Carlton-Bates |
Where can I find additional details, specifications and documents for a PFF3000?
Additional datasheets, footprints and schematics for PFF3000 are listed on our Part Details page. You can also find images and similar parts to PFF3000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFF3000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFF3000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFF3000 fall under?
The PFF3000 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to PFF3000 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFF3000 you can contact the distributor directly for product support, shipping queries etc.
Is the PFF3000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFF3000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for PFF3000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFF3000 often in real-time on the comparison pages.
What if I can't find stock of PFF3000?
You can fill out our help required form which you can use to request a quote for PFF3000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.