Status: | Unknown |
---|---|
Series: | Replacement Filters PFF Series |
RoHS: | Compliant |
Filter Material | PET (Polyester) Fibre |
---|---|
Fan Frame Size | 85mm |
Product Range | Replacement Filters PFF Series |
Accessory Type | Replacement Filter |
Body Material | Self-extenguishing synthetic fibers |
Colour | White |
RoHS Compliant | Yes |
Climate Control, Filter, Replacement, Filterfan, PK/5, XPFA Series | Hammond Manufacturing PFF1000 | RS Americas |
Fan Filter Media | Newark Electronics |
FAN FILTER, POLYESTER FIBRE, 85MM | Farnell |
Replacement Filter, 3.40 in. W x 3.40 in. H | Carlton-Bates |
Where can I find additional details, specifications and documents for a PFF1000?
Additional datasheets, footprints and schematics for PFF1000 are listed on our Part Details page. You can also find images and similar parts to PFF1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFF1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFF1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFF1000 fall under?
The PFF1000 is listed under Cooling & Thermal Management > Fans & Blowers > Replacement Fan Filter Media.
Can I view similar or alternative parts?
You can view similar parts to PFF1000 when available in the Replacement Fan Filter Media range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFF1000 you can contact the distributor directly for product support, shipping queries etc.
Is the PFF1000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PFF1000 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Farnell and Carlton-Bates have stock available or on a lead time for PFF1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFF1000 often in real-time on the comparison pages.
What if I can't find stock of PFF1000?
You can fill out our help required form which you can use to request a quote for PFF1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.