Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 504W |
Output Voltage - Output 1 | 28V |
Output Current - Output 1 | 18A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Width | 61mm |
AC/DC Power Supply Single-OUT 28V 18A 504W 11-Pin | Avnet America |
Where can I find additional details, specifications and documents for a PFE500SA28/T?
Additional datasheets, footprints and schematics for PFE500SA28/T are listed on our Part Details page. You can also find images and similar parts to PFE500SA28/T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFE500SA28/T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFE500SA28/T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFE500SA28/T fall under?
The PFE500SA28/T is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PFE500SA28/T when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFE500SA28/T you can contact the distributor directly for product support, shipping queries etc.
Is the PFE500SA28/T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFE500SA28/T have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for PFE500SA28/T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFE500SA28/T often in real-time on the comparison pages.
What if I can't find stock of PFE500SA28/T?
You can fill out our help required form which you can use to request a quote for PFE500SA28/T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.