Status: | Unknown |
---|---|
Series: | PFE Series |
RoHS: | Unknown |
Prices starting from US$330.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$388.14
|
No stock
|
Buy Now | |
Rapid Electronics
from US$590.91
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$562.00
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$330.06
|
-
|
Buy Now | |
Avnet America
from US$466.69
|
-
|
Buy Now | |
RS Americas
from US$405.18
|
-
|
Buy Now | |
Farnell
from US$568.20
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 504W |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 10.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Adjustable Fixed |
Input Voltage VAC | 85V AC to 265V AC |
Width | 70mm |
Height | 12.7mm |
Depth | 122mm |
Product Range | PFE Series |
SVHC | No SVHC (15-Jan-2018) |
Applications | General Purpose |
Efficiency | 84% |
Input Voltage | 85V AC to 265V AC |
Input Voltage AC Max | 265V |
Input Voltage AC Min | 85V |
Length | 116.8mm |
Line Regulation | 96mV |
Load Regulation | 96mV |
Output Current Max | 10.5A |
Output Voltage Max | 57.6V |
Output Voltage Min | 38.4V |
Power Rating | 504W |
AC/DC Power Supply Single-OUT 48V 10.5A 504W 8-Pin | Avnet America |
Where can I find additional details, specifications and documents for a PFE500F-48?
Additional datasheets, footprints and schematics for PFE500F-48 are listed on our Part Details page. You can also find images and similar parts to PFE500F-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFE500F-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFE500F-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFE500F-48 fall under?
The PFE500F-48 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PFE500F-48 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFE500F-48 you can contact the distributor directly for product support, shipping queries etc.
Is the PFE500F-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFE500F-48 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for PFE500F-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFE500F-48 often in real-time on the comparison pages.
What if I can't find stock of PFE500F-48?
You can fill out our help required form which you can use to request a quote for PFE500F-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.