Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 504W |
Output Voltage - Output 1 | 28V |
Output Current - Output 1 | 18A |
RoHS Compliant | No |
AC/DC PCB Mount Power Supply (PSU), ITE, 1 Output, 504 W, 28 V, 18 A | Avnet America |
Where can I find additional details, specifications and documents for a PFE500F28/T.?
Additional datasheets, footprints and schematics for PFE500F28/T. are listed on our Part Details page. You can also find images and similar parts to PFE500F28/T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFE500F28/T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFE500F28/T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFE500F28/T. fall under?
The PFE500F28/T. is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC PCB Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PFE500F28/T. when available in the AC / DC PCB Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFE500F28/T. you can contact the distributor directly for product support, shipping queries etc.
Is the PFE500F28/T. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFE500F28/T. have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics and Avnet America have stock available or on a lead time for PFE500F28/T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFE500F28/T. often in real-time on the comparison pages.
What if I can't find stock of PFE500F28/T.?
You can fill out our help required form which you can use to request a quote for PFE500F28/T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.