Status: | Unknown |
---|---|
Series: | PFE Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 504W |
Output Voltage - Output 1 | 28V |
Output Current - Output 1 | 18A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Adjustable Fixed |
Input Voltage VAC | 85V AC to 265V AC |
Width | 70mm |
Height | 12.7mm |
Depth | 122mm |
Product Range | PFE Series |
SVHC | No SVHC (15-Jan-2018) |
Applications | General Purpose |
Efficiency | 84% |
Input Voltage | 85V AC to 265V AC |
Input Voltage AC Max | 265V |
Input Voltage AC Min | 85V |
Length | 116.8mm |
Line Regulation | 56mV |
Load Regulation | 56mV |
Output Current Max | 18A |
Output Voltage Max | 33.6V |
Output Voltage Min | 22.4V |
Power Rating | 504W |
AC/DC PCB Mount Power Supply (PSU), ITE, 1 Output, 504 W, 28 VDC, 18 A | Avnet America |
Where can I find additional details, specifications and documents for a PFE500F-28?
Additional datasheets, footprints and schematics for PFE500F-28 are listed on our Part Details page. You can also find images and similar parts to PFE500F-28 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFE500F-28 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFE500F-28 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFE500F-28 fall under?
The PFE500F-28 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PFE500F-28 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFE500F-28 you can contact the distributor directly for product support, shipping queries etc.
Is the PFE500F-28 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFE500F-28 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for PFE500F-28.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFE500F-28 often in real-time on the comparison pages.
What if I can't find stock of PFE500F-28?
You can fill out our help required form which you can use to request a quote for PFE500F-28 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.