Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.57
|
7
in stock
|
Buy Now | |
Sager
from US$32.32
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$33.43
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$46.11
|
-
|
Buy Now | |
RS Americas
from US$37.97
|
-
|
Buy Now | |
TTI Europe
from US$24.03
|
-
|
Buy Now | |
Farnell
from US$19.44
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Solid State Relays - PCB Mount PCB SIP SSR 660VAC /10A, 24VDC, ZC | Sager |
10/25A 15-32VDC SIL SSR | RS |
Relay: solid state | Transfer Multisort Elektronik |
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,sip |Sensata/crydom PFE480D25 | Newark Electronics |
Solid State Relay PCB Mount, Zero Crossing SCR, 25 A rms, 32 V | Sensata - Crydom PFE480D25 | RS Americas |
SSR PCB MOUNT SIP 660VAC/10A 2 | TTI Europe |
SSR, SIP, 660VAC/10A, 24VDC, ZC | Farnell |
Solid State Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a PFE480D25?
Additional datasheets, footprints and schematics for PFE480D25 are listed on our Part Details page. You can also find images and similar parts to PFE480D25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFE480D25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFE480D25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFE480D25 fall under?
The PFE480D25 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to PFE480D25 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFE480D25 you can contact the distributor directly for product support, shipping queries etc.
Is the PFE480D25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFE480D25 have stock available?
Authorised distributors including Sager, RS, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for PFE480D25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFE480D25 often in real-time on the comparison pages.
What if I can't find stock of PFE480D25?
You can fill out our help required form which you can use to request a quote for PFE480D25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.