Status: | Unknown |
---|---|
Series: | PowerFin / PF Series |
RoHS: | Unknown |
Prices starting from US$23.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.02
|
13
in stock
|
Buy Now | |
Schukat Electronic
from US$31.29
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$59.16
|
-
|
Buy Now | |
RS Americas
from US$37.97
|
-
|
Buy Now | |
TTI Europe
from US$31.30
|
-
|
Buy Now | |
Sager
from US$32.32
|
-
|
Buy Now | |
Farnell
from US$23.69
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 25A |
Operating Voltage Max | 530VAC |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
Control Voltage Min | 15VDC |
Control Voltage Max | 32VDC |
Product Range | PowerFin / PF Series |
SVHC | No SVHC (07-Jul-2017) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 15VDC |
Control Voltage Range | 15V DC to 32V DC |
Control Voltage Type | DC |
Input Voltage | 15V DC to 32V DC |
Load Voltage Range | 48V AC to 530V AC |
Solid State Relay Z-Vers. 530V 25A SIP4 | Schukat Electronic |
10/25A 15-32VDC SIL SSR | RS |
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,sip |Sensata/crydom PFE380D25 | Newark Electronics |
Solid State Relay PCB Mount, Zero Crossing SCR, 25 A rms, 32 V | Sensata - Crydom PFE380D25 | RS Americas |
SSR PCB MOUNT SIP 530VAC/10A 2 | TTI Europe |
Solid State Relays - PCB Mount PCB SIP SSR 530VAC /10A, 24VDC, ZC | Sager |
SSR, SIP, 530VAC/10A, 24VDC, ZC | Farnell |
Solid State Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a PFE380D25?
Additional datasheets, footprints and schematics for PFE380D25 are listed on our Part Details page. You can also find images and similar parts to PFE380D25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFE380D25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFE380D25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFE380D25 fall under?
The PFE380D25 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PFE380D25 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFE380D25 you can contact the distributor directly for product support, shipping queries etc.
Is the PFE380D25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFE380D25 have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for PFE380D25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFE380D25 often in real-time on the comparison pages.
What if I can't find stock of PFE380D25?
You can fill out our help required form which you can use to request a quote for PFE380D25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.