Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 300W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 25A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Width | 61mm |
AC/DC Power Supply Single-OUT 12V 25A 300W 11-Pin | Avnet America |
Where can I find additional details, specifications and documents for a PFE300SA12?
Additional datasheets, footprints and schematics for PFE300SA12 are listed on our Part Details page. You can also find images and similar parts to PFE300SA12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFE300SA12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFE300SA12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFE300SA12 fall under?
The PFE300SA12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PFE300SA12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFE300SA12 you can contact the distributor directly for product support, shipping queries etc.
Is the PFE300SA12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFE300SA12 have stock available?
Authorised distributors including Sager, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for PFE300SA12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFE300SA12 often in real-time on the comparison pages.
What if I can't find stock of PFE300SA12?
You can fill out our help required form which you can use to request a quote for PFE300SA12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.