Status: | Unknown |
---|---|
Series: | PowerFin / PF Series |
RoHS: | Unknown |
Prices starting from US$28.08
Contact Configuration | - |
---|---|
Load Current | 25A |
Operating Voltage Max | 280VAC |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Zero Crossing |
Operating Voltage Min | 12VAC |
Control Voltage Min | 18VAC |
Control Voltage Max | 36VAC |
Product Range | PowerFin / PF Series |
SVHC | No SVHC (07-Jul-2017) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 15VDC |
Control Voltage Range | 15V DC to 32V DC |
Control Voltage Type | AC |
Input Voltage | 18V AC to 36V AC |
Load Voltage Range | 12V AC to 280V AC |
Operating Voltage Range | 48V AC to 660V AC |
SIL SSR,25A 12-280Vac, 18-36Vac Control | RS |
Ssr, Sip, 240Vac/10A, Lvac, Zc | Newark Electronics |
Relay, 0.06 to 25 A(RMS) (Forced Air), 0.06 to 10 A(RMS) (Convection Air) | Sensata - Crydom PFE240A25 | RS Americas |
SSR, SIP, 240VAC/10A, LVAC, ZC | element14 |
SSR PCB MOUNT SIP 240VAC/10A L | TTI Europe |
Solid State Relays - PCB Mount PCB SIP SSR 240VAC /10A, LVAC, ZC | Sager |
Solid State Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a PFE240A25?
Additional datasheets, footprints and schematics for PFE240A25 are listed on our Part Details page. You can also find images and similar parts to PFE240A25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFE240A25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFE240A25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFE240A25 fall under?
The PFE240A25 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PFE240A25 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFE240A25 you can contact the distributor directly for product support, shipping queries etc.
Is the PFE240A25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFE240A25 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for PFE240A25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFE240A25 often in real-time on the comparison pages.
What if I can't find stock of PFE240A25?
You can fill out our help required form which you can use to request a quote for PFE240A25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.