Status: | Unknown |
---|---|
Series: | PFC Series |
RoHS: | Unknown |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 10kohm |
Product Range | PFC Series |
Voltage Rating | 200V |
Resistor Element Material | Thin Film |
Power Rating | 333mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 25ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Resistor Mounting | Surface Mount Device |
Res, Thin Film, 10K, 0.1%, 0.33W, 1206 | Newark Electronics |
RES, 10K, 0.1%, 0.333W, 1206, THIN FILM | element14 |
PFC Series 1206 10 kOhm 333 mW ▒0.1 % ▒25 ppm SMT Thin Film Chip Resistor | Future Electronics |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a PFC-W1206LF-03-1002-B?
Additional datasheets, footprints and schematics for PFC-W1206LF-03-1002-B are listed on our Part Details page. You can also find images and similar parts to PFC-W1206LF-03-1002-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFC-W1206LF-03-1002-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFC-W1206LF-03-1002-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFC-W1206LF-03-1002-B fall under?
The PFC-W1206LF-03-1002-B is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PFC-W1206LF-03-1002-B when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFC-W1206LF-03-1002-B you can contact the distributor directly for product support, shipping queries etc.
Is the PFC-W1206LF-03-1002-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFC-W1206LF-03-1002-B have stock available?
Authorised distributors including Newark Electronics, element14, Future Electronics, RS Americas and Farnell have stock available or on a lead time for PFC-W1206LF-03-1002-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFC-W1206LF-03-1002-B often in real-time on the comparison pages.
What if I can't find stock of PFC-W1206LF-03-1002-B?
You can fill out our help required form which you can use to request a quote for PFC-W1206LF-03-1002-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.