PFC-W0805LF-03-10R0-B Resistors by TT Electronics

RES THIN FILM 10R 0.1% 0.25W 0805

Status: Unknown
Series: PFC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.68

Distributor Stock
Logo for Farnell
Farnell
from US$0.78
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.85
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.68
-
Buy Now
Logo for element14
element14
from US$0.71
-
Buy Now

Specifications

Resistance 10ohm
Product Range PFC Series
Voltage Rating 100V
Resistor Element Type Thin Film
Resistor Case Style 0805 ^2012 Metric]
Power Rating 250mW
Resistance Tolerance ± 0.1%

Alternative Descriptions

Res, Thin Film, 10R, 0.1%, 0.25W, 0805 | Newark Electronics
PFC Series 0805 10 Ohm 250 mW ▒0.1 % ▒25 ppm/░C SMT Thin Film Chip Resistor | Future Electronics
RES, 10R, 0.1%, 0.25W, 0805, THIN FILM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PFC-W0805LF-03-10R0-B?

Additional datasheets, footprints and schematics for PFC-W0805LF-03-10R0-B are listed on our Part Details page. You can also find images and similar parts to PFC-W0805LF-03-10R0-B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PFC-W0805LF-03-10R0-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFC-W0805LF-03-10R0-B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PFC-W0805LF-03-10R0-B fall under?

The PFC-W0805LF-03-10R0-B is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to PFC-W0805LF-03-10R0-B when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PFC-W0805LF-03-10R0-B you can contact the distributor directly for product support, shipping queries etc.

Is the PFC-W0805LF-03-10R0-B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PFC-W0805LF-03-10R0-B have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for PFC-W0805LF-03-10R0-B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PFC-W0805LF-03-10R0-B often in real-time on the comparison pages.

What if I can't find stock of PFC-W0805LF-03-10R0-B?

You can fill out our help required form which you can use to request a quote for PFC-W0805LF-03-10R0-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay