Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Enclosure Material | Stainless Steel |
Cooling Capacity | - |
External Height - Metric | - |
External Width - Metric | - |
External Depth - Metric | - |
External Height - Imperial | - |
External Width - Imperial | - |
External Depth - Imperial | - |
Body Colour | Grey |
External Depth | 31mm |
External Height | 150mm |
External Width | 150mm |
Fixing Centres | 125mm |
IP / NEMA Rating | IP54 |
FILTER, EXHAUST, FOR PF2000 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Hammond PF2000 Filter Fans |
---|---|
Guard Material | ABS (Acrylonitrile Butadiene Styrene) |
Accessory Type | Exhaust Fan Filter |
RoHS Compliant | Yes |
Fan Filter W/ Exhaust Grille | Newark Electronics |
Where can I find additional details, specifications and documents for a PFA2000?
Additional datasheets, footprints and schematics for PFA2000 are listed on our Part Details page. You can also find images and similar parts to PFA2000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFA2000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFA2000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFA2000 fall under?
The PFA2000 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to PFA2000 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFA2000 you can contact the distributor directly for product support, shipping queries etc.
Is the PFA2000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFA2000 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for PFA2000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFA2000 often in real-time on the comparison pages.
What if I can't find stock of PFA2000?
You can fill out our help required form which you can use to request a quote for PFA2000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.