Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.05
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Enclosure Material | Stainless Steel |
Cooling Capacity | - |
External Height - Metric | - |
External Width - Metric | - |
External Depth - Metric | - |
External Height - Imperial | - |
External Width - Imperial | - |
External Depth - Imperial | - |
Accessory Type | Exhaust Filter |
Body Colour | Grey |
External Depth | 14mm |
External Height | 105mm |
External Width | 105mm |
Fixing Centres | 92mm |
IP / NEMA Rating | IP43 |
FILTER, EXHAUST, FOR PF1000 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Hammond PF1000 Filter Fans |
---|---|
Guard Material | PS (Polystyrene) |
Accessory Type | Exhaust Fan Filter |
Colour | Black |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PFA1000?
Additional datasheets, footprints and schematics for PFA1000 are listed on our Part Details page. You can also find images and similar parts to PFA1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFA1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFA1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFA1000 fall under?
The PFA1000 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to PFA1000 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFA1000 you can contact the distributor directly for product support, shipping queries etc.
Is the PFA1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFA1000 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PFA1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFA1000 often in real-time on the comparison pages.
What if I can't find stock of PFA1000?
You can fill out our help required form which you can use to request a quote for PFA1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.