Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Enclosure Material | Thermoplastic |
Cooling Capacity | - |
External Height - Metric | 252mm |
External Width - Metric | 252mm |
External Depth - Metric | 119mm |
External Height - Imperial | 9.9212652" |
External Width - Imperial | 9.9212652" |
External Depth - Imperial | 4.6850419" |
Bearing Style | Ball |
Current Rating | 320mA |
External Depth | 113mm |
External Height | 252mm |
External Width | 252mm |
Fan Size | 252mm x 252mm |
Fixing Centres | 223mm |
Flow Rate - Metric | 292m³/h |
For Use With | Fans |
Noise Rating | 42dB |
Power Connection Type | Terminals |
Power Consumption | 45W |
Supply Voltage | 230V |
Fan, Filtered, Ip54, 292M3/Hr | Newark Electronics |
FAN, FILTERED, IP54, 292M3/HR | element14 |
Where can I find additional details, specifications and documents for a PF43.000 (230V)?
Additional datasheets, footprints and schematics for PF43.000 (230V) are listed on our Part Details page. You can also find images and similar parts to PF43.000 (230V) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PF43.000 (230V) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PF43.000 (230V) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PF43.000 (230V) fall under?
The PF43.000 (230V) is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to PF43.000 (230V) when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PF43.000 (230V) you can contact the distributor directly for product support, shipping queries etc.
Is the PF43.000 (230V) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PF43.000 (230V) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PF43.000 (230V).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PF43.000 (230V) often in real-time on the comparison pages.
What if I can't find stock of PF43.000 (230V)?
You can fill out our help required form which you can use to request a quote for PF43.000 (230V) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.